Vishay Precision Group Rcmx 02 442K 1% K3 Ba100 E3 Vishay RCMX0244202FHS14

Description
RCMX 02 442K 1% K3 BA100 e3
Description
RCMX 02 442K 1% K3 BA100 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 02 442K 1% K3 Ba100 E3 Vishay - 68M8269 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 02 442K 1% K3 Ba100 E3 Vishay
68M8269
Rcmx 02 442K 1% K3 Ba100 E3 Vishay 68M8269
RCMX 02 442K 1% K3 BA100 e3

RCMX 02 442K 1% K3 BA100 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8269
Product Name Rcmx 02 442K 1% K3 Ba100 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details