Vishay Precision Group Rcmx 02 1M3 1% K3 Ba100 E3 Vishay RCMX0213003FHS14

Description
RCMX 02 1M3 1% K3 BA100 e3
Description
RCMX 02 1M3 1% K3 BA100 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 02 1M3 1% K3 Ba100 E3 Vishay - 68M8155 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 02 1M3 1% K3 Ba100 E3 Vishay
68M8155
Rcmx 02 1M3 1% K3 Ba100 E3 Vishay 68M8155
RCMX 02 1M3 1% K3 BA100 e3

RCMX 02 1M3 1% K3 BA100 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8155
Product Name Rcmx 02 1M3 1% K3 Ba100 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers