Vishay Precision Group Rcmx 02 1M 1% K3 Am500 E3 Vishay RCMX0210003FHA20

Description
RCMX 02 1M 1% K3 AM500 e3
Description
RCMX 02 1M 1% K3 AM500 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 02 1M 1% K3 Am500 E3 Vishay - 68M8131 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 02 1M 1% K3 Am500 E3 Vishay
68M8131
Rcmx 02 1M 1% K3 Am500 E3 Vishay 68M8131
RCMX 02 1M 1% K3 AM500 e3

RCMX 02 1M 1% K3 AM500 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8131
Product Name Rcmx 02 1M 1% K3 Am500 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details