Vishay Precision Group Through Hole Resistors - RCMT4024301FHB00 RCMT4024301FHB00

Description
Manufacturer: Vishay Win Source Part Number: 928278-RCMT4024301FH B00 Series: * Features: Through Hole Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8533.21.0090
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 928278-RCMT4024301FH B00 Series: * Features: Through Hole Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8533.21.0090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RCMT4024301FHB00 - 928278-RCMT4024301FHB00 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RCMT4024301FHB00
928278-RCMT4024301FHB00
Through Hole Resistors - RCMT4024301FHB00 928278-RCMT4024301FHB00
Manufacturer: Vishay Win Source Part Number: 928278-RCMT4024301FH B00 Series: * Features: Through Hole Resistor Package: Box Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 928278-RCMT4024301FHB00
Series: *
Features: Through Hole Resistor
Package: Box
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8533.21.0090

Buy Now
SFERNICE FIXED RESISTORS Product overview: RCMT4024301FHB00 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT4024301FHB00 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RCMT4024301FHB00 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT4024301FHB00 can be used for catalog matching and distributor lookup.

Supplier's Site
Rcmt 4 24K3 1% K3 Bo50Na E3 / Box Vishay - 68M8125 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 4 24K3 1% K3 Bo50Na E3 / Box Vishay
68M8125
Rcmt 4 24K3 1% K3 Bo50Na E3 / Box Vishay 68M8125
RCMT 4 24K3 1% K3 BO50NA e3 / BOX

RCMT 4 24K3 1% K3 BO50NA e3 / BOX

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 928278-RCMT4024301FHB00 53-RCMT4024301FHB00 68M8125
Product Name Through Hole Resistors - RCMT4024301FHB00 Resistor Rcmt 4 24K3 1% K3 Bo50Na E3 / Box Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers