Vishay Precision Group Resistor RCMT1030000FHS03

Description
SFERNICE FIXED RESISTORS Product overview: RCMT1030000FHS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT1030000FHS03 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SFERNICE FIXED RESISTORS Product overview: RCMT1030000FHS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT1030000FHS03 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SFERNICE FIXED RESISTORS Product overview: RCMT1030000FHS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT1030000FHS03 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RCMT1030000FHS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT1030000FHS03 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1187945-RCMT1030000FHS03
Resistors - Through Hole Resistors 1187945-RCMT1030000FHS03
Win Source Part Number: 1187945-RCMT1030000F HS03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT1030000FHS03

Win Source Part Number: 1187945-RCMT1030000FHS03
Category: Resistors>Through Hole Resistors
Series: *
Package: Bag
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RCMT1030000FHS03

Buy Now
Rcmt 1 3K 1% K3 Ba10 E3 / Bag Vishay - 68M8063 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 1 3K 1% K3 Ba10 E3 / Bag Vishay
68M8063
Rcmt 1 3K 1% K3 Ba10 E3 / Bag Vishay 68M8063
RCMT 1 3K 1% K3 BA10 e3 / BAG

RCMT 1 3K 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-RCMT1030000FHS03 1187945-RCMT1030000FHS03 68M8063
Product Name Resistor Resistors - Through Hole Resistors Rcmt 1 3K 1% K3 Ba10 E3 / Bag Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details