Vishay Precision Group Rcmt 1 2K4 0,5% K4 Ba10 E3 / Bag Vishay RCMT1024000DES03

Description
RCMT 1 2K4 0,5% K4 BA10 e3 / BAG
Description
RCMT 1 2K4 0,5% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 1 2K4 0,5% K4 Ba10 E3 / Bag Vishay - 68M8056 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 1 2K4 0,5% K4 Ba10 E3 / Bag Vishay
68M8056
Rcmt 1 2K4 0,5% K4 Ba10 E3 / Bag Vishay 68M8056
RCMT 1 2K4 0,5% K4 BA10 e3 / BAG

RCMT 1 2K4 0,5% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8056
Product Name Rcmt 1 2K4 0,5% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers