Vishay Precision Group Resistors - Through Hole Resistors RCMT08681R0FHS03

Description
Win Source Part Number: 1087784-RCMT08681R0F HS03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 Alternative Parts (Cross-Reference): CMF60681R00FHEK; MRS25000C6810FRP00; RNC55H6810FSB14; RN50C6810FB14; RNC50H6810FSB14; CMF55681R00FHEB; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT08681R0FHS03
Request a Quote
Description
Win Source Part Number: 1087784-RCMT08681R0F HS03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 Alternative Parts (Cross-Reference): CMF60681R00FHEK; MRS25000C6810FRP00; RNC55H6810FSB14; RN50C6810FB14; RNC50H6810FSB14; CMF55681R00FHEB; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT08681R0FHS03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1087784-RCMT08681R0FHS03
Resistors - Through Hole Resistors 1087784-RCMT08681R0FHS03
Win Source Part Number: 1087784-RCMT08681R0F HS03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 Alternative Parts (Cross-Reference): CMF60681R00FHEK; MRS25000C6810FRP00; RNC55H6810FSB14; RN50C6810FB14; RNC50H6810FSB14; CMF55681R00FHEB; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT08681R0FHS03

Win Source Part Number: 1087784-RCMT08681R0FHS03
Category: Resistors>Through Hole Resistors
Series: *
Package: Bag
Standard Package: 10
Alternative Parts (Cross-Reference): CMF60681R00FHEK; MRS25000C6810FRP00; RNC55H6810FSB14; RN50C6810FB14; RNC50H6810FSB14; CMF55681R00FHEB;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RCMT08681R0FHS03

Buy Now
SFERNICE FIXED RESISTORS Product overview: RCMT08681R0FHS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT08681R0FHS03 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RCMT08681R0FHS03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT08681R0FHS03 can be used for catalog matching and distributor lookup.

Supplier's Site
Rcmt 08 681U 1% K3 Ba10 E3 / Bag Vishay - 68M8002 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 08 681U 1% K3 Ba10 E3 / Bag Vishay
68M8002
Rcmt 08 681U 1% K3 Ba10 E3 / Bag Vishay 68M8002
RCMT 08 681U 1% K3 BA10 e3 / BAG

RCMT 08 681U 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1087784-RCMT08681R0FHS03 53-RCMT08681R0FHS03 68M8002
Product Name Resistors - Through Hole Resistors Resistor Rcmt 08 681U 1% K3 Ba10 E3 / Bag Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers