Vishay Precision Group Resistors - Through Hole Resistors RCMT0833002FES03

Description
Win Source Part Number: 1005544-RCMT0833002F ES03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT0833002FES03
Request a Quote
Description
Win Source Part Number: 1005544-RCMT0833002F ES03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT0833002FES03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1005544-RCMT0833002FES03
Resistors - Through Hole Resistors 1005544-RCMT0833002FES03
Win Source Part Number: 1005544-RCMT0833002F ES03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT0833002FES03

Win Source Part Number: 1005544-RCMT0833002FES03
Category: Resistors>Through Hole Resistors
Series: *
Package: Bag
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RCMT0833002FES03

Buy Now
SFERNICE FIXED RESISTORS Product overview: RCMT0833002FES03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT0833002FES03 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RCMT0833002FES03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT0833002FES03 can be used for catalog matching and distributor lookup.

Supplier's Site
Rcmt 08 330K 1% K4 Ba10 E3 / Bag Vishay - 68M7958 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 08 330K 1% K4 Ba10 E3 / Bag Vishay
68M7958
Rcmt 08 330K 1% K4 Ba10 E3 / Bag Vishay 68M7958
RCMT 08 330K 1% K4 BA10 e3 / BAG

RCMT 08 330K 1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1005544-RCMT0833002FES03 53-RCMT0833002FES03 68M7958
Product Name Resistors - Through Hole Resistors Resistor Rcmt 08 330K 1% K4 Ba10 E3 / Bag Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details