Vishay Intertechnology, Inc. Res Metal Film 88.7K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Tube RCMT0588701FHS14

Description
Res Metal Film 88.7K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Tube
Request a Quote Datasheet
Description
Res Metal Film 88.7K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 88.7K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Tube - RCMT0588701FHS14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 88.7K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Tube
RCMT0588701FHS14
Res Metal Film 88.7K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Tube RCMT0588701FHS14
Res Metal Film 88.7K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Tube

Res Metal Film 88.7K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Tube

Supplier's Site
Through Hole Resistors - 716-RCMT0588701FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMT0588701FHS14-ND
Through Hole Resistors 716-RCMT0588701FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RCMT0588701FHS14 716-RCMT0588701FHS14-ND
Product Name Res Metal Film 88.7K Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Tube Through Hole Resistors
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details