Vishay Precision Group Rcmt 05 825U 1% K3 Ba100 E3 / Bag Vishay RCMT05825R0FHS14

Description
RCMT 05 825U 1% K3 BA100 e3 / BAG
Description
RCMT 05 825U 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 05 825U 1% K3 Ba100 E3 / Bag Vishay - 68M7859 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 05 825U 1% K3 Ba100 E3 / Bag Vishay
68M7859
Rcmt 05 825U 1% K3 Ba100 E3 / Bag Vishay 68M7859
RCMT 05 825U 1% K3 BA100 e3 / BAG

RCMT 05 825U 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M7859
Product Name Rcmt 05 825U 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details