Vishay Precision Group Rcmt 05 45K3 0,1% K4 Ba10 E3 / Bag Vishay RCMT0545301BES03

Description
RCMT 05 45K3 0,1% K4 BA10 e3 / BAG
Description
RCMT 05 45K3 0,1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 05 45K3 0,1% K4 Ba10 E3 / Bag Vishay - 68M7760 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 05 45K3 0,1% K4 Ba10 E3 / Bag Vishay
68M7760
Rcmt 05 45K3 0,1% K4 Ba10 E3 / Bag Vishay 68M7760
RCMT 05 45K3 0,1% K4 BA10 e3 / BAG

RCMT 05 45K3 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M7760
Product Name Rcmt 05 45K3 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details