Vishay Precision Group Rcmt 05 3K83 1% K4 Ba10 E3 / Bag Vishay RCMT0538300FES03

Description
RCMT 05 3K83 1% K4 BA10 e3 / BAG
Description
RCMT 05 3K83 1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 05 3K83 1% K4 Ba10 E3 / Bag Vishay - 68M7737 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 05 3K83 1% K4 Ba10 E3 / Bag Vishay
68M7737
Rcmt 05 3K83 1% K4 Ba10 E3 / Bag Vishay 68M7737
RCMT 05 3K83 1% K4 BA10 e3 / BAG

RCMT 05 3K83 1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M7737
Product Name Rcmt 05 3K83 1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details