Vishay Precision Group METAL FILM/PRECISION,1/4W,26.1K,1%,50PPM,BULK,HAZMAT RCMT0526101FHS03

Description
METAL FILM/PRECISION,1/4W, 26.1K,1%,50PPM,BULK, HAZMAT
Request a Quote Datasheet
Description
METAL FILM/PRECISION,1/4W, 26.1K,1%,50PPM,BULK, HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM/PRECISION,1/4W,26.1K,1%,50PPM,BULK,HAZMAT - RCMT0526101FHS03 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM/PRECISION,1/4W,26.1K,1%,50PPM,BULK,HAZMAT
RCMT0526101FHS03
METAL FILM/PRECISION,1/4W,26.1K,1%,50PPM,BULK,HAZMAT RCMT0526101FHS03
METAL FILM/PRECISION,1/4W, 26.1K,1%,50PPM,BULK, HAZMAT

METAL FILM/PRECISION,1/4W,26.1K,1%,50PPM,BULK,HAZMAT

Supplier's Site
Through Hole Resistors - 716-RCMT0526101FHS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMT0526101FHS03-ND
Through Hole Resistors 716-RCMT0526101FHS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcmt 05 26K1 1% K3 Ba10 E3 / Bag Vishay - 68M7691 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 05 26K1 1% K3 Ba10 E3 / Bag Vishay
68M7691
Rcmt 05 26K1 1% K3 Ba10 E3 / Bag Vishay 68M7691
RCMT 05 26K1 1% K3 BA10 e3 / BAG

RCMT 05 26K1 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCMT0526101FHS03 716-RCMT0526101FHS03-ND 68M7691
Product Name METAL FILM/PRECISION,1/4W,26.1K,1%,50PPM,BULK,HAZMAT Through Hole Resistors Rcmt 05 26K1 1% K3 Ba10 E3 / Bag Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details