Vishay Precision Group Through Hole Resistors RCMT0526100FHS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMT0526100FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMT0526100FHS14-ND
Through Hole Resistors 716-RCMT0526100FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcmt 05 2K61 1% K3 Ba100 E3 / Bag Vishay - 68M7689 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 05 2K61 1% K3 Ba100 E3 / Bag Vishay
68M7689
Rcmt 05 2K61 1% K3 Ba100 E3 / Bag Vishay 68M7689
RCMT 05 2K61 1% K3 BA100 e3 / BAG

RCMT 05 2K61 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMT0526100FHS14-ND 68M7689
Product Name Through Hole Resistors Rcmt 05 2K61 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers