Vishay Precision Group Rcmt 05 23K2 0,1% K5 Ba10 E3 / Bag Vishay RCMT0523201BDS03

Description
RCMT 05 23K2 0,1% K5 BA10 e3 / BAG
Description
RCMT 05 23K2 0,1% K5 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 05 23K2 0,1% K5 Ba10 E3 / Bag Vishay - 68M7664 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 05 23K2 0,1% K5 Ba10 E3 / Bag Vishay
68M7664
Rcmt 05 23K2 0,1% K5 Ba10 E3 / Bag Vishay 68M7664
RCMT 05 23K2 0,1% K5 BA10 e3 / BAG

RCMT 05 23K2 0,1% K5 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M7664
Product Name Rcmt 05 23K2 0,1% K5 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details