Vishay Intertechnology, Inc. Resistor RCMT0520001BDA20

Description
SFERNICE FIXED RESISTORS Product overview: RCMT0520001BDA20 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT0520001BDA20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SFERNICE FIXED RESISTORS Product overview: RCMT0520001BDA20 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT0520001BDA20 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SFERNICE FIXED RESISTORS Product overview: RCMT0520001BDA20 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT0520001BDA20 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RCMT0520001BDA20 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT0520001BDA20 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1055121-RCMT0520001BDA20
Resistors - Through Hole Resistors 1055121-RCMT0520001BDA20
Win Source Part Number: 1055121-RCMT0520001B DA20 Category: Resistors>Through Hole Resistors Series: * Package: Tape & Box (TB) Standard Package: 500 Alternative Parts (Cross-Reference): YR1B20KCC; PTF5620K000BXBF; H818K2BYA; YR1B18K7CC; CMF5520K000BEEK; RNC55H2002BSB14; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT0520001BDA20 TB

Win Source Part Number: 1055121-RCMT0520001BDA20
Category: Resistors>Through Hole Resistors
Series: *
Package: Tape & Box (TB)
Standard Package: 500
Alternative Parts (Cross-Reference): YR1B20KCC; PTF5620K000BXBF; H818K2BYA; YR1B18K7CC; CMF5520K000BEEK; RNC55H2002BSB14;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RCMT0520001BDA20TB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-RCMT0520001BDA20 1055121-RCMT0520001BDA20
Product Name Resistor Resistors - Through Hole Resistors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details