Vishay Precision Group Rcmt 05 150K 1% K4 Ba100 E3 / Bag Vishay RCMT0515002FES14

Description
RCMT 05 150K 1% K4 BA100 e3 / BAG
Description
RCMT 05 150K 1% K4 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 05 150K 1% K4 Ba100 E3 / Bag Vishay - 40P6525 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 05 150K 1% K4 Ba100 E3 / Bag Vishay
40P6525
Rcmt 05 150K 1% K4 Ba100 E3 / Bag Vishay 40P6525
RCMT 05 150K 1% K4 BA100 e3 / BAG

RCMT 05 150K 1% K4 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 40P6525
Product Name Rcmt 05 150K 1% K4 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details