Vishay Precision Group Through Hole Resistors RCMT0510002FHS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMT0510002FHS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMT0510002FHS03-ND
Through Hole Resistors 716-RCMT0510002FHS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Metal Film Resistors - - RCMT0510002FHS03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RCMT0510002FHS03
Metal Film Resistors - RCMT0510002FHS03
Metal Film Resistors - Through Hole 100Kohm 1%

Metal Film Resistors - Through Hole 100Kohm 1%

Supplier's Site
Rcmt 05 100K 1% K3 Ba10 E3 / Bag Vishay - 68M7529 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 05 100K 1% K3 Ba10 E3 / Bag Vishay
68M7529
Rcmt 05 100K 1% K3 Ba10 E3 / Bag Vishay 68M7529
RCMT 05 100K 1% K3 BA10 e3 / BAG

RCMT 05 100K 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-RCMT0510002FHS03-ND RCMT0510002FHS03 68M7529
Product Name Through Hole Resistors Metal Film Resistors - Rcmt 05 100K 1% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers