Vishay Precision Group Resistors - Through Hole Resistors RCMT0293R10BES03

Description
Win Source Part Number: 1081013-RCMT0293R10B ES03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 Alternative Parts (Cross-Reference): RCMA05100R0BES03; H8100RBDA; CMF55100R00BEEB; RN65E1000BB14; RNC50J90R9BSB14; RNC55J98R8BSB14; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT0293R10BES03
Request a Quote
Description
Win Source Part Number: 1081013-RCMT0293R10B ES03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 Alternative Parts (Cross-Reference): RCMA05100R0BES03; H8100RBDA; CMF55100R00BEEB; RN65E1000BB14; RNC50J90R9BSB14; RNC55J98R8BSB14; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT0293R10BES03
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1081013-RCMT0293R10BES03
Resistors - Through Hole Resistors 1081013-RCMT0293R10BES03
Win Source Part Number: 1081013-RCMT0293R10B ES03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 Alternative Parts (Cross-Reference): RCMA05100R0BES03; H8100RBDA; CMF55100R00BEEB; RN65E1000BB14; RNC50J90R9BSB14; RNC55J98R8BSB14; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMT0293R10BES03

Win Source Part Number: 1081013-RCMT0293R10BES03
Category: Resistors>Through Hole Resistors
Series: *
Package: Bag
Standard Package: 10
Alternative Parts (Cross-Reference): RCMA05100R0BES03; H8100RBDA; CMF55100R00BEEB; RN65E1000BB14; RNC50J90R9BSB14; RNC55J98R8BSB14;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RCMT0293R10BES03

Buy Now
SFERNICE FIXED RESISTORS Product overview: RCMT0293R10BES03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT0293R10BES03 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RCMT0293R10BES03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMT0293R10BES03 can be used for catalog matching and distributor lookup.

Supplier's Site
Rcmt 02 93U1 0,1% K4 Ba10 E3 / Bag Vishay - 68M7477 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 93U1 0,1% K4 Ba10 E3 / Bag Vishay
68M7477
Rcmt 02 93U1 0,1% K4 Ba10 E3 / Bag Vishay 68M7477
RCMT 02 93U1 0,1% K4 BA10 e3 / BAG

RCMT 02 93U1 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1081013-RCMT0293R10BES03 53-RCMT0293R10BES03 68M7477
Product Name Resistors - Through Hole Resistors Resistor Rcmt 02 93U1 0,1% K4 Ba10 E3 / Bag Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details