Vishay Precision Group Rcmt 02 6U19 1% K4 Ba10 E3 / Bag Vishay RCMT026R190FES03

Description
RCMT 02 6U19 1% K4 BA10 e3 / BAG
Description
RCMT 02 6U19 1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 02 6U19 1% K4 Ba10 E3 / Bag Vishay - 68M7308 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 6U19 1% K4 Ba10 E3 / Bag Vishay
68M7308
Rcmt 02 6U19 1% K4 Ba10 E3 / Bag Vishay 68M7308
RCMT 02 6U19 1% K4 BA10 e3 / BAG

RCMT 02 6U19 1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M7308
Product Name Rcmt 02 6U19 1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details