Vishay Precision Group Rcmt 02 6K12 0,1% K4 Ba10 E3 / Bag Vishay RCMT0261200BES03

Description
RCMT 02 6K12 0,1% K4 BA10 e3 / BAG
Description
RCMT 02 6K12 0,1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 02 6K12 0,1% K4 Ba10 E3 / Bag Vishay - 68M7322 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 6K12 0,1% K4 Ba10 E3 / Bag Vishay
68M7322
Rcmt 02 6K12 0,1% K4 Ba10 E3 / Bag Vishay 68M7322
RCMT 02 6K12 0,1% K4 BA10 e3 / BAG

RCMT 02 6K12 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M7322
Product Name Rcmt 02 6K12 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details