Vishay Precision Group Rcmt 02 5K9 0,1% K4 Ba10 E3 / Bag Vishay RCMT0259000BES03

Description
RCMT 02 5K9 0,1% K4 BA10 e3 / BAG
Description
RCMT 02 5K9 0,1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 02 5K9 0,1% K4 Ba10 E3 / Bag Vishay - 68M7297 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 5K9 0,1% K4 Ba10 E3 / Bag Vishay
68M7297
Rcmt 02 5K9 0,1% K4 Ba10 E3 / Bag Vishay 68M7297
RCMT 02 5K9 0,1% K4 BA10 e3 / BAG

RCMT 02 5K9 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M7297
Product Name Rcmt 02 5K9 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details