Vishay Precision Group Rcmt 02 56U2 0,1% K4 Ba10 E3 / Bag Vishay RCMT0256R20BES03

Description
RCMT 02 56U2 0,1% K4 BA10 e3 / BAG
Description
RCMT 02 56U2 0,1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 02 56U2 0,1% K4 Ba10 E3 / Bag Vishay - 68M7272 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 56U2 0,1% K4 Ba10 E3 / Bag Vishay
68M7272
Rcmt 02 56U2 0,1% K4 Ba10 E3 / Bag Vishay 68M7272
RCMT 02 56U2 0,1% K4 BA10 e3 / BAG

RCMT 02 56U2 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M7272
Product Name Rcmt 02 56U2 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details