Vishay Precision Group Rcmt 02 402U 0,5% K3 Ba10 E3 / Bag Vishay RCMT02402R0DHS03

Description
RCMT 02 402U 0,5% K3 BA10 e3 / BAG
Description
RCMT 02 402U 0,5% K3 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 02 402U 0,5% K3 Ba10 E3 / Bag Vishay - 68M7115 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 402U 0,5% K3 Ba10 E3 / Bag Vishay
68M7115
Rcmt 02 402U 0,5% K3 Ba10 E3 / Bag Vishay 68M7115
RCMT 02 402U 0,5% K3 BA10 e3 / BAG

RCMT 02 402U 0,5% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M7115
Product Name Rcmt 02 402U 0,5% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details