Vishay Precision Group Rcmt 02 21K5 1% K3 Am500 E3 / Ammo Vishay RCMT0221501FHA20

Description
RCMT 02 21K5 1% K3 AM500 e3 / AMMO
Description
RCMT 02 21K5 1% K3 AM500 e3 / AMMO

Suppliers

Company
Product
Description
Supplier Links
Rcmt 02 21K5 1% K3 Am500 E3 / Ammo Vishay - 68M6838 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 21K5 1% K3 Am500 E3 / Ammo Vishay
68M6838
Rcmt 02 21K5 1% K3 Am500 E3 / Ammo Vishay 68M6838
RCMT 02 21K5 1% K3 AM500 e3 / AMMO

RCMT 02 21K5 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6838
Product Name Rcmt 02 21K5 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details