Vishay Precision Group Rcmt 02 187K 1% K3 Ba10 E3 / Bag Vishay RCMT0218702FHS03

Description
RCMT 02 187K 1% K3 BA10 e3 / BAG
Description
RCMT 02 187K 1% K3 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 02 187K 1% K3 Ba10 E3 / Bag Vishay - 68M6774 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 187K 1% K3 Ba10 E3 / Bag Vishay
68M6774
Rcmt 02 187K 1% K3 Ba10 E3 / Bag Vishay 68M6774
RCMT 02 187K 1% K3 BA10 e3 / BAG

RCMT 02 187K 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6774
Product Name Rcmt 02 187K 1% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers