Vishay Precision Group Rcmt 02 1K78 0,1% K4 Ba10 E3 / Bag Vishay RCMT0217800BES03

Description
RCMT 02 1K78 0,1% K4 BA10 e3 / BAG
Description
RCMT 02 1K78 0,1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 02 1K78 0,1% K4 Ba10 E3 / Bag Vishay - 68M6750 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 1K78 0,1% K4 Ba10 E3 / Bag Vishay
68M6750
Rcmt 02 1K78 0,1% K4 Ba10 E3 / Bag Vishay 68M6750
RCMT 02 1K78 0,1% K4 BA10 e3 / BAG

RCMT 02 1K78 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6750
Product Name Rcmt 02 1K78 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details