Vishay Precision Group Rcmt 02 1K 0,1% K4 Ba10 E3 / Bag Vishay RCMT0210000BES03

Description
RCMT 02 1K 0,1% K4 BA10 e3 / BAG
Description
RCMT 02 1K 0,1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 02 1K 0,1% K4 Ba10 E3 / Bag Vishay - 68M6504 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 02 1K 0,1% K4 Ba10 E3 / Bag Vishay
68M6504
Rcmt 02 1K 0,1% K4 Ba10 E3 / Bag Vishay 68M6504
RCMT 02 1K 0,1% K4 BA10 e3 / BAG

RCMT 02 1K 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6504
Product Name Rcmt 02 1K 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details