Vishay Precision Group Rcmt 01 4K75 0,1% K4 Ba10 E3 / Bag Vishay RCMT0147500BES03

Description
RCMT 01 4K75 0,1% K4 BA10 e3 / BAG
Description
RCMT 01 4K75 0,1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 01 4K75 0,1% K4 Ba10 E3 / Bag Vishay - 68M6379 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 01 4K75 0,1% K4 Ba10 E3 / Bag Vishay
68M6379
Rcmt 01 4K75 0,1% K4 Ba10 E3 / Bag Vishay 68M6379
RCMT 01 4K75 0,1% K4 BA10 e3 / BAG

RCMT 01 4K75 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6379
Product Name Rcmt 01 4K75 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details