Vishay Precision Group Rcmt 01 2U21 1% K3 Ba10 E3 / Bag Vishay RCMT012R210FHS03

Description
RCMT 01 2U21 1% K3 BA10 e3 / BAG
Description
RCMT 01 2U21 1% K3 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 01 2U21 1% K3 Ba10 E3 / Bag Vishay - 68M6224 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 01 2U21 1% K3 Ba10 E3 / Bag Vishay
68M6224
Rcmt 01 2U21 1% K3 Ba10 E3 / Bag Vishay 68M6224
RCMT 01 2U21 1% K3 BA10 e3 / BAG

RCMT 01 2U21 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6224
Product Name Rcmt 01 2U21 1% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details