Vishay Precision Group Rcmt 01 20K 0,1% K4 Ba10 E3 / Bag Vishay RCMT0120001BES03

Description
RCMT 01 20K 0,1% K4 BA10 e3 / BAG
Description
RCMT 01 20K 0,1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 01 20K 0,1% K4 Ba10 E3 / Bag Vishay - 68M6234 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 01 20K 0,1% K4 Ba10 E3 / Bag Vishay
68M6234
Rcmt 01 20K 0,1% K4 Ba10 E3 / Bag Vishay 68M6234
RCMT 01 20K 0,1% K4 BA10 e3 / BAG

RCMT 01 20K 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6234
Product Name Rcmt 01 20K 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers