Vishay Precision Group Rcmt 01 1K43 0,1% K4 Ba10 E3 / Bag Vishay RCMT0114300BES03

Description
RCMT 01 1K43 0,1% K4 BA10 e3 / BAG
Description
RCMT 01 1K43 0,1% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 01 1K43 0,1% K4 Ba10 E3 / Bag Vishay - 68M6177 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 01 1K43 0,1% K4 Ba10 E3 / Bag Vishay
68M6177
Rcmt 01 1K43 0,1% K4 Ba10 E3 / Bag Vishay 68M6177
RCMT 01 1K43 0,1% K4 BA10 e3 / BAG

RCMT 01 1K43 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6177
Product Name Rcmt 01 1K43 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details