Vishay Precision Group Rcms 1 8K25 1% K3 Ba50 E3 / Bag Vishay RCMS1082500FHS09

Description
RCMS 1 8K25 1% K3 BA50 e3 / BAG
Description
RCMS 1 8K25 1% K3 BA50 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 1 8K25 1% K3 Ba50 E3 / Bag Vishay - 68M6085 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 1 8K25 1% K3 Ba50 E3 / Bag Vishay
68M6085
Rcms 1 8K25 1% K3 Ba50 E3 / Bag Vishay 68M6085
RCMS 1 8K25 1% K3 BA50 e3 / BAG

RCMS 1 8K25 1% K3 BA50 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6085
Product Name Rcms 1 8K25 1% K3 Ba50 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details