Vishay Precision Group Rcms 1 681U 1% K3 Ba50 E3 / Bag Vishay RCMS10681R0FHS09

Description
RCMS 1 681U 1% K3 BA50 e3 / BAG
Description
RCMS 1 681U 1% K3 BA50 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 1 681U 1% K3 Ba50 E3 / Bag Vishay - 68M6059 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 1 681U 1% K3 Ba50 E3 / Bag Vishay
68M6059
Rcms 1 681U 1% K3 Ba50 E3 / Bag Vishay 68M6059
RCMS 1 681U 1% K3 BA50 e3 / BAG

RCMS 1 681U 1% K3 BA50 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M6059
Product Name Rcms 1 681U 1% K3 Ba50 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details