Vishay Precision Group Resistors - Through Hole Resistors RCMS1016200FHS09

Description
Win Source Part Number: 1053471-RCMS1016200F HS09 Category: Resistors>Through Hole Resistors Series: RCMS Package: Bag Standard Package: 50 Alternative Parts (Cross-Reference): MRS25000C1621FRP00; CMF551K6200FHEB; RN55C1621FB14; RN50C1621FB14; LR1F1K6; MF0207FTE52-1K5; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMS1016200FHS09
Request a Quote Datasheet
Description
Win Source Part Number: 1053471-RCMS1016200F HS09 Category: Resistors>Through Hole Resistors Series: RCMS Package: Bag Standard Package: 50 Alternative Parts (Cross-Reference): MRS25000C1621FRP00; CMF551K6200FHEB; RN55C1621FB14; RN50C1621FB14; LR1F1K6; MF0207FTE52-1K5; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMS1016200FHS09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1053471-RCMS1016200FHS09
Resistors - Through Hole Resistors 1053471-RCMS1016200FHS09
Win Source Part Number: 1053471-RCMS1016200F HS09 Category: Resistors>Through Hole Resistors Series: RCMS Package: Bag Standard Package: 50 Alternative Parts (Cross-Reference): MRS25000C1621FRP00; CMF551K6200FHEB; RN55C1621FB14; RN50C1621FB14; LR1F1K6; MF0207FTE52-1K5; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMS1016200FHS09

Win Source Part Number: 1053471-RCMS1016200FHS09
Category: Resistors>Through Hole Resistors
Series: RCMS
Package: Bag
Standard Package: 50
Alternative Parts (Cross-Reference): MRS25000C1621FRP00; CMF551K6200FHEB; RN55C1621FB14; RN50C1621FB14; LR1F1K6; MF0207FTE52-1K5;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RCMS1016200FHS09

Buy Now
SFERNICE FIXED RESISTORS Product overview: RCMS1016200FHS09 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS1016200FHS09 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RCMS1016200FHS09 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS1016200FHS09 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rcms 1 1K62 1% K3 Ba50 E3 / Bag Vishay - 68M5837 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 1 1K62 1% K3 Ba50 E3 / Bag Vishay
68M5837
Rcms 1 1K62 1% K3 Ba50 E3 / Bag Vishay 68M5837
RCMS 1 1K62 1% K3 BA50 e3 / BAG

RCMS 1 1K62 1% K3 BA50 e3 / BAG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1053471-RCMS1016200FHS09 53-RCMS1016200FHS09 68M5837
Product Name Resistors - Through Hole Resistors Resistor Rcms 1 1K62 1% K3 Ba50 E3 / Bag Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers