Vishay Precision Group Through Hole Resistors RCMS058R870FHS14

Description
SFERNICE FIXED RESISTORS
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RCMS058R870FHS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS058R870FHS14
Through Hole Resistors RCMS058R870FHS14
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rcms 05 8U87 1% K3 Ba100 E3 / Bag Vishay - 68M5661 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 8U87 1% K3 Ba100 E3 / Bag Vishay
68M5661
Rcms 05 8U87 1% K3 Ba100 E3 / Bag Vishay 68M5661
RCMS 05 8U87 1% K3 BA100 e3 / BAG

RCMS 05 8U87 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCMS058R870FHS14 68M5661
Product Name Through Hole Resistors Rcms 05 8U87 1% K3 Ba100 E3 / Bag Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details