Vishay Precision Group Through Hole Resistors RCMS0576801FHS14

Description
SFERNICE FIXED RESISTORS
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RCMS0576801FHS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS0576801FHS14
Through Hole Resistors RCMS0576801FHS14
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rcms 05 76K8 1% K3 Ba100 E3 / Bag Vishay - 68M5639 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 76K8 1% K3 Ba100 E3 / Bag Vishay
68M5639
Rcms 05 76K8 1% K3 Ba100 E3 / Bag Vishay 68M5639
RCMS 05 76K8 1% K3 BA100 e3 / BAG

RCMS 05 76K8 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCMS0576801FHS14 68M5639
Product Name Through Hole Resistors Rcms 05 76K8 1% K3 Ba100 E3 / Bag Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details