Vishay Precision Group Rcms 05 626U 1% K3 Ba100 E3 / Bag Vishay RCMS05626R0FHS14

Description
RCMS 05 626U 1% K3 BA100 e3 / BAG
Description
RCMS 05 626U 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 05 626U 1% K3 Ba100 E3 / Bag Vishay - 68M5528 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 626U 1% K3 Ba100 E3 / Bag Vishay
68M5528
Rcms 05 626U 1% K3 Ba100 E3 / Bag Vishay 68M5528
RCMS 05 626U 1% K3 BA100 e3 / BAG

RCMS 05 626U 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M5528
Product Name Rcms 05 626U 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details