Vishay Precision Group Rcms 05 5U9 1% K3 Ba100 E3 / Bag Vishay RCMS055R900FHS14

Description
RCMS 05 5U9 1% K3 BA100 e3 / BAG
Datasheet
Description
RCMS 05 5U9 1% K3 BA100 e3 / BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcms 05 5U9 1% K3 Ba100 E3 / Bag Vishay - 68M5398 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 5U9 1% K3 Ba100 E3 / Bag Vishay
68M5398
Rcms 05 5U9 1% K3 Ba100 E3 / Bag Vishay 68M5398
RCMS 05 5U9 1% K3 BA100 e3 / BAG

RCMS 05 5U9 1% K3 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMS055R900FHS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS055R900FHS14
Through Hole Resistors RCMS055R900FHS14
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 68M5398 RCMS055R900FHS14
Product Name Rcms 05 5U9 1% K3 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details