Vishay Precision Group Rcms 05 3K92 1% K3 Ba100 E3 / Bag Vishay RCMS0539200FHS14

Description
RCMS 05 3K92 1% K3 BA100 e3 / BAG
Datasheet
Description
RCMS 05 3K92 1% K3 BA100 e3 / BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcms 05 3K92 1% K3 Ba100 E3 / Bag Vishay - 68M5242 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 3K92 1% K3 Ba100 E3 / Bag Vishay
68M5242
Rcms 05 3K92 1% K3 Ba100 E3 / Bag Vishay 68M5242
RCMS 05 3K92 1% K3 BA100 e3 / BAG

RCMS 05 3K92 1% K3 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMS0539200FHS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS0539200FHS14
Through Hole Resistors RCMS0539200FHS14
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 68M5242 RCMS0539200FHS14
Product Name Rcms 05 3K92 1% K3 Ba100 E3 / Bag Vishay Through Hole Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers