Vishay Intertechnology, Inc. 0.25W 4W 0.5W Resistor RCMS0520000FHA20

Description
Res Metal Film 2K Ohm 1% 0.25W(1/4W)/0.5W(1/2 W) ±50ppm/°C Molded AXL Ammo Product overview: RCMS0520000FHA20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS0520000FHA20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 2K Ohm 1% 0.25W(1/4W)/0.5W(1/2 W) ±50ppm/°C Molded AXL Ammo Product overview: RCMS0520000FHA20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS0520000FHA20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 4W 0.5W Resistor - 53-RCMS0520000FHA20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W 0.5W Resistor
53-RCMS0520000FHA20
0.25W 4W 0.5W Resistor 53-RCMS0520000FHA20
Res Metal Film 2K Ohm 1% 0.25W(1/4W)/0.5W(1/2 W) ±50ppm/°C Molded AXL Ammo Product overview: RCMS0520000FHA20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS0520000FHA20 can be used for catalog matching and distributor lookup.

Res Metal Film 2K Ohm 1% 0.25W(1/4W)/0.5W(1/2W) ±50ppm/°C Molded AXL Ammo Product overview: RCMS0520000FHA20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS0520000FHA20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-RCMS0520000FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0520000FHA20TB-ND
Through Hole Resistors 716-RCMS0520000FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Through Hole Resistors - 716-RCMS0520000FHA20CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0520000FHA20CT-ND
Through Hole Resistors 716-RCMS0520000FHA20CT-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-RCMS0520000FHA20 716-RCMS0520000FHA20TB-ND
Product Name 0.25W 4W 0.5W Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers