Vishay Precision Group Rcms 05 1U21 1% K3 Ba100 E3 / Bag Vishay RCMS051R210FHS14

Description
RCMS 05 1U21 1% K3 BA100 e3 / BAG
Description
RCMS 05 1U21 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 05 1U21 1% K3 Ba100 E3 / Bag Vishay - 68M4479 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 1U21 1% K3 Ba100 E3 / Bag Vishay
68M4479
Rcms 05 1U21 1% K3 Ba100 E3 / Bag Vishay 68M4479
RCMS 05 1U21 1% K3 BA100 e3 / BAG

RCMS 05 1U21 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M4479
Product Name Rcms 05 1U21 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details