Vishay Precision Group Through Hole Resistors RCMS0516000FHS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0516000FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0516000FHS14-ND
Through Hole Resistors 716-RCMS0516000FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 05 1K6 1% K3 Ba100 E3 / Bag Vishay - 68M4752 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 1K6 1% K3 Ba100 E3 / Bag Vishay
68M4752
Rcms 05 1K6 1% K3 Ba100 E3 / Bag Vishay 68M4752
RCMS 05 1K6 1% K3 BA100 e3 / BAG

RCMS 05 1K6 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0516000FHS14-ND 68M4752
Product Name Through Hole Resistors Rcms 05 1K6 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers