Vishay Precision Group Through Hole Resistors RCMS0514702FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0514702FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0514702FHA20TB-ND
Through Hole Resistors 716-RCMS0514702FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 05 147K 1% K3 Am500 E3 / Ammo Vishay - 68M4708 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 147K 1% K3 Am500 E3 / Ammo Vishay
68M4708
Rcms 05 147K 1% K3 Am500 E3 / Ammo Vishay 68M4708
RCMS 05 147K 1% K3 AM500 e3 / AMMO

RCMS 05 147K 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0514702FHA20TB-ND 68M4708
Product Name Through Hole Resistors Rcms 05 147K 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers