Vishay Precision Group Rcms 05 132U 1% K3 Ba100 E3 / Bag Vishay RCMS05132R0FHS14

Description
RCMS 05 132U 1% K3 BA100 e3 / BAG
Description
RCMS 05 132U 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 05 132U 1% K3 Ba100 E3 / Bag Vishay - 68M4666 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 132U 1% K3 Ba100 E3 / Bag Vishay
68M4666
Rcms 05 132U 1% K3 Ba100 E3 / Bag Vishay 68M4666
RCMS 05 132U 1% K3 BA100 e3 / BAG

RCMS 05 132U 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M4666
Product Name Rcms 05 132U 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details