Vishay Precision Group Rcms 05 127U 1% K3 Ba100 E3 / Bag Vishay RCMS05127R0FHS14

Description
RCMS 05 127U 1% K3 BA100 e3 / BAG
Description
RCMS 05 127U 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 05 127U 1% K3 Ba100 E3 / Bag Vishay - 68M4641 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 127U 1% K3 Ba100 E3 / Bag Vishay
68M4641
Rcms 05 127U 1% K3 Ba100 E3 / Bag Vishay 68M4641
RCMS 05 127U 1% K3 BA100 e3 / BAG

RCMS 05 127U 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M4641
Product Name Rcms 05 127U 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details