Vishay Precision Group Through Hole Resistors RCMS0510001FHS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0510001FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0510001FHS14-ND
Through Hole Resistors 716-RCMS0510001FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 05 10K 1% K3 Ba100 E3 / Bag Vishay - 68M4535 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 10K 1% K3 Ba100 E3 / Bag Vishay
68M4535
Rcms 05 10K 1% K3 Ba100 E3 / Bag Vishay 68M4535
RCMS 05 10K 1% K3 BA100 e3 / BAG

RCMS 05 10K 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0510001FHS14-ND 68M4535
Product Name Through Hole Resistors Rcms 05 10K 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details