Vishay Precision Group 0.25W 4W 0.5W Resistor RCMS0510000FHS14

Description
Res Metal Film 1K Ohm 1% 0.25W(1/4W)/0.5W(1/2 W) ±50ppm/°C Molded AXL Bag Product overview: RCMS0510000FHS14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS0510000FHS14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 0.25W(1/4W)/0.5W(1/2 W) ±50ppm/°C Molded AXL Bag Product overview: RCMS0510000FHS14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS0510000FHS14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 4W 0.5W Resistor - 53-RCMS0510000FHS14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W 0.5W Resistor
53-RCMS0510000FHS14
0.25W 4W 0.5W Resistor 53-RCMS0510000FHS14
Res Metal Film 1K Ohm 1% 0.25W(1/4W)/0.5W(1/2 W) ±50ppm/°C Molded AXL Bag Product overview: RCMS0510000FHS14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS0510000FHS14 can be used for catalog matching and distributor lookup.

Res Metal Film 1K Ohm 1% 0.25W(1/4W)/0.5W(1/2W) ±50ppm/°C Molded AXL Bag Product overview: RCMS0510000FHS14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS0510000FHS14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-RCMS0510000FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0510000FHS14-ND
Through Hole Resistors 716-RCMS0510000FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 05 1K 1% K3 Ba100 E3 / Bag Vishay - 68M4533 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 1K 1% K3 Ba100 E3 / Bag Vishay
68M4533
Rcms 05 1K 1% K3 Ba100 E3 / Bag Vishay 68M4533
RCMS 05 1K 1% K3 BA100 e3 / BAG

RCMS 05 1K 1% K3 BA100 e3 / BAG

Supplier's Site
Through Hole Resistors - RCMS0510000FHS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS0510000FHS14
Through Hole Resistors RCMS0510000FHS14
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RCMS0510000FHS14 716-RCMS0510000FHS14-ND 68M4533 RCMS0510000FHS14
Product Name 0.25W 4W 0.5W Resistor Through Hole Resistors Rcms 05 1K 1% K3 Ba100 E3 / Bag Vishay Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details