Vishay Precision Group Through Hole Resistors RCMS02931R0FHA22

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS02931R0FHA22TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS02931R0FHA22TB-ND
Through Hole Resistors 716-RCMS02931R0FHA22TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 931U 1% K3 Am1000 E3 / Ammo Vishay - 68M4424 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 931U 1% K3 Am1000 E3 / Ammo Vishay
68M4424
Rcms 02 931U 1% K3 Am1000 E3 / Ammo Vishay 68M4424
RCMS 02 931U 1% K3 AM1000 e3 / AMMO

RCMS 02 931U 1% K3 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS02931R0FHA22TB-ND 68M4424
Product Name Through Hole Resistors Rcms 02 931U 1% K3 Am1000 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details