Vishay Precision Group Through Hole Resistors RCMS02820R0FHA22

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS02820R0FHA22TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS02820R0FHA22TB-ND
Through Hole Resistors 716-RCMS02820R0FHA22TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 820U 1% K3 Am1000 E3 / Ammo Vishay - 68M4334 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 820U 1% K3 Am1000 E3 / Ammo Vishay
68M4334
Rcms 02 820U 1% K3 Am1000 E3 / Ammo Vishay 68M4334
RCMS 02 820U 1% K3 AM1000 e3 / AMMO

RCMS 02 820U 1% K3 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS02820R0FHA22TB-ND 68M4334
Product Name Through Hole Resistors Rcms 02 820U 1% K3 Am1000 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers